Johanson Technology, Inc. RF and Wireless - RF Antennas 2450AT45A0100001E

Description
Win Source Part Number: 1380696-2450AT45A010 0001E Category: RF and Wireless>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 pcs Power - Max: 3 W Frequency Range: 2.4GHz ~ 2.5GHz Return Loss: -9.5dB Height (Max): 0.047" (1.20mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.2dBi Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8517.71.0000 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380696-2450AT45A010 0001E Category: RF and Wireless>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 pcs Power - Max: 3 W Frequency Range: 2.4GHz ~ 2.5GHz Return Loss: -9.5dB Height (Max): 0.047" (1.20mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.2dBi Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8517.71.0000 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Antennas - 2450AT45A0100001E - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
2450AT45A0100001E
RF and Wireless - RF Antennas 2450AT45A0100001E
Win Source Part Number: 1380696-2450AT45A010 0001E Category: RF and Wireless>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 pcs Power - Max: 3 W Frequency Range: 2.4GHz ~ 2.5GHz Return Loss: -9.5dB Height (Max): 0.047" (1.20mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.2dBi Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8517.71.0000 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380696-2450AT45A0100001E
Category: RF and Wireless>RF Antennas
Termination: Solder
Package: Tape & Reel
Standard Package: 1,000 pcs
Power - Max: 3 W
Frequency Range: 2.4GHz ~ 2.5GHz
Return Loss: -9.5dB
Height (Max): 0.047" (1.20mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 2.2dBi
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8517.71.0000
Mfr: Johanson Technology Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 2450AT45A0100001E
Product Name RF and Wireless - RF Antennas
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - 336-5769-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details