Wurth Electronics ICS, Inc. RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 331211503040

Description
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.177" (4.50mm) Height: 0.157" (4.00mm) Material: Beryllium Copper Plating: Gold Plating - Thickness: Flash Width: 0.118" (3.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.177" (4.50mm) Height: 0.157" (4.00mm) Material: Beryllium Copper Plating: Gold Plating - Thickness: Flash Width: 0.118" (3.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - 331211503040 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
331211503040
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 331211503040
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.177" (4.50mm) Height: 0.157" (4.00mm) Material: Beryllium Copper Plating: Gold Plating - Thickness: Flash Width: 0.118" (3.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Length: 0.177" (4.50mm)
Height: 0.157" (4.00mm)
Material: Beryllium Copper
Plating: Gold
Plating - Thickness: Flash
Width: 0.118" (3.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 331211503040
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-REEL7-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4614-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details