Yageo USA RF and Wireless - RF Detectors CC0805KRX7RYBB471

Description
Category: RF and Wireless>RF Detectors Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Category: RF and Wireless>RF Detectors Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Detectors - CC0805KRX7RYBB471 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Detectors
CC0805KRX7RYBB471
RF and Wireless - RF Detectors CC0805KRX7RYBB471
Category: RF and Wireless>RF Detectors Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C

Category: RF and Wireless>RF Detectors
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number CC0805KRX7RYBB471
Product Name RF and Wireless - RF Detectors
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20732E-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details