DIODES Incorporated RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets FL5400012

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Mounting Type: Fixed Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Mounting Type: Fixed Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - FL5400012 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
FL5400012
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets FL5400012
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Mounting Type: Fixed Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Mounting Type: Fixed
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number FL5400012
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54F657LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF430CL330H Dynamic NFC Interface Transponder - RF430CL330HIRGTR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
4 suppliers