STMicroelectronics RF and Wireless - Balun BALF-112X-02D3

Description
Win Source Part Number: 1351244-BALF-112X-02 D3 Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 5,000 Frequency Range: 431MHz ~ 436MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.3dB Return Loss (Min): -20dBm Mounting Type: Surface Mount Package / Case: 8-UFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: BALF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351244-BALF-112X-02 D3 Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 5,000 Frequency Range: 431MHz ~ 436MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.3dB Return Loss (Min): -20dBm Mounting Type: Surface Mount Package / Case: 8-UFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: BALF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - BALF-112X-02D3 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
BALF-112X-02D3
RF and Wireless - Balun BALF-112X-02D3
Win Source Part Number: 1351244-BALF-112X-02 D3 Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 5,000 Frequency Range: 431MHz ~ 436MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.3dB Return Loss (Min): -20dBm Mounting Type: Surface Mount Package / Case: 8-UFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: BALF Product Status: Obsolete

Win Source Part Number: 1351244-BALF-112X-02D3
Category: RF and Wireless - Balun
Package: Tape & Reel
Standard Package: 5,000
Frequency Range: 431MHz ~ 436MHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Insertion Loss (Max): 1.3dB
Return Loss (Min): -20dBm
Mounting Type: Surface Mount
Package / Case: 8-UFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: BALF
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - Balun BALF-112X-02D3
BALUN 431MHZ-436MHZ 50/50 8UFBGA

BALUN 431MHZ-436MHZ 50/50 8UFBGA

Supplier's Site
BALUN 431MHZ-436MHZ 50/50 8UFBGA

BALUN 431MHZ-436MHZ 50/50 8UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number BALF-112X-02D3 BALF-112X-02D3 BALF-112X-02D3
Product Name RF and Wireless - Balun RF and Wireless - Balun Balun
Operating Frequency 431 to 436 MHz 431 to 436 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4739-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details