TDK Corporation RF and Wireless - RF Switches CGA8L1C0G3F101K160KA

Description
Manufacturer: AMIS Category: RF and Wireless>RF Switches Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 64-FBGA (13x11) Applications: Board Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote
Description
Manufacturer: AMIS Category: RF and Wireless>RF Switches Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 64-FBGA (13x11) Applications: Board Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CGA8L1C0G3F101K160KA is a multilayer ceramic chip capacitor from the CGA series, designed for high voltage applications with a voltage rating of 1,000V. It features a capacitance of 100pF and operates effectively within a temperature range of -55°C to +125°C. This component is qualified based on AEC-Q200, making it suitable for automotive applications. The capacitor is characterized by its stable temperature and DC-bias characteristics, particularly in the C0G type. It is recommended for use in decoupling, snubber, and resonant circuits, as well as in wireless charging units and DC-DC converters. The dimensions of the capacitor are 4.50mm x 3.20mm x 2.50mm, with a terminal width of 0.20mm minimum. Proper handling and installation guidelines should be followed to ensure optimal performance and reliability.

Datasheet Summary
Powered by GS/AI

The CGA8L1C0G3F101K160KA is a multilayer ceramic chip capacitor from the CGA series, designed for high voltage applications with a voltage rating of 1,000V. It features a capacitance of 100pF and operates effectively within a temperature range of -55°C to +125°C. This component is qualified based on AEC-Q200, making it suitable for automotive applications. The capacitor is characterized by its stable temperature and DC-bias characteristics, particularly in the C0G type. It is recommended for use in decoupling, snubber, and resonant circuits, as well as in wireless charging units and DC-DC converters. The dimensions of the capacitor are 4.50mm x 3.20mm x 2.50mm, with a terminal width of 0.20mm minimum. Proper handling and installation guidelines should be followed to ensure optimal performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - CGA8L1C0G3F101K160KA - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
CGA8L1C0G3F101K160KA
RF and Wireless - RF Switches CGA8L1C0G3F101K160KA
Manufacturer: AMIS Category: RF and Wireless>RF Switches Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 64-FBGA (13x11) Applications: Board Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: RF and Wireless>RF Switches
Part Status: Obsolete
Capacitance: 0.22μF
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Features: FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 64-FBGA (13x11)
Applications: Board Mount
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number CGA8L1C0G3F101K160KA
Product Name RF and Wireless - RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - CYBL10462-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details