Walsin Technology Corporation RF and Wireless - Balun RFBLN1005040F0T

Description
Win Source Part Number: 1373204-RFBLN1005040 F0T Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Walsin Technology Corporation Series: RFBLN Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Base Product Number: RFBLN1005 Mounting Type: Surface Mount HTSUS: 8504.31.4035 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 1.805GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373204-RFBLN1005040 F0T Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Walsin Technology Corporation Series: RFBLN Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Base Product Number: RFBLN1005 Mounting Type: Surface Mount HTSUS: 8504.31.4035 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 1.805GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - RFBLN1005040F0T - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
RFBLN1005040F0T
RF and Wireless - Balun RFBLN1005040F0T
Win Source Part Number: 1373204-RFBLN1005040 F0T Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Walsin Technology Corporation Series: RFBLN Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Base Product Number: RFBLN1005 Mounting Type: Surface Mount HTSUS: 8504.31.4035 REACH Status: REACH Unaffected ECCN: EAR99 Frequency Range: 1.805GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB

Win Source Part Number: 1373204-RFBLN1005040F0T
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Walsin Technology Corporation
Series: RFBLN
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric), 4 PC Pad
Base Product Number: RFBLN1005
Mounting Type: Surface Mount
HTSUS: 8504.31.4035
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Range: 1.805GHz ~ 2.17GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.2dB

Buy Now Datasheet
RF and Wireless - Balun RFBLN1005040F0T
RF BALUN TRANSFRMR 1805-2170MHZ

RF BALUN TRANSFRMR 1805-2170MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number RFBLN1005040F0T RFBLN1005040F0T
Product Name RF and Wireless - Balun RF and Wireless - Balun
Operating Frequency 1805 to 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51824-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4760-A42-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details