HARWIN RF and Wireless - RF Shields S03-15100300R

Description
Win Source Part Number: 1349894-S03-15100300 R Category: RF and Wireless - RF Shields Series: EZ BoardWare Type: CAN Package: Tape & Reel Standard Package: 900 Length - Overall: 0.591" (15.00mm) Ventilation: Non-Vented Height - Overall: 0.118" (3.00mm) Width - Overall: 0.394" (10.00mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Harwin Inc. Base Product Number: S03-15
Request a Quote Datasheet
Description
Win Source Part Number: 1349894-S03-15100300 R Category: RF and Wireless - RF Shields Series: EZ BoardWare Type: CAN Package: Tape & Reel Standard Package: 900 Length - Overall: 0.591" (15.00mm) Ventilation: Non-Vented Height - Overall: 0.118" (3.00mm) Width - Overall: 0.394" (10.00mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Harwin Inc. Base Product Number: S03-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Shields - S03-15100300R - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Shields
S03-15100300R
RF and Wireless - RF Shields S03-15100300R
Win Source Part Number: 1349894-S03-15100300 R Category: RF and Wireless - RF Shields Series: EZ BoardWare Type: CAN Package: Tape & Reel Standard Package: 900 Length - Overall: 0.591" (15.00mm) Ventilation: Non-Vented Height - Overall: 0.118" (3.00mm) Width - Overall: 0.394" (10.00mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.9800 Mfr: Harwin Inc. Base Product Number: S03-15

Win Source Part Number: 1349894-S03-15100300R
Category: RF and Wireless - RF Shields
Series: EZ BoardWare
Type: CAN
Package: Tape & Reel
Standard Package: 900
Length - Overall: 0.591" (15.00mm)
Ventilation: Non-Vented
Height - Overall: 0.118" (3.00mm)
Width - Overall: 0.394" (10.00mm)
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.90.9800
Mfr: Harwin Inc.
Base Product Number: S03-15

Buy Now Datasheet
RF Shields S03-15100300R
RF SHIELD 0.394" X 0.591" SMD

RF SHIELD 0.394" X 0.591" SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number S03-15100300R S03-15100300R
Product Name RF and Wireless - RF Shields RF Shields
# of Devices 900 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100313QI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - SI3011-F-FS-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details