Anaren, Inc. RF and Wireless - RF Directional Coupler 1M710S

Description
Win Source Part Number: 1373195-1M710S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 3.3GHz ~ 3.7GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 34W Insertion Loss: 0.25dB Coupler Type: Standard Coupling Factor: 10.5dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373195-1M710S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 3.3GHz ~ 3.7GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 34W Insertion Loss: 0.25dB Coupler Type: Standard Coupling Factor: 10.5dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - 1M710S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Directional Coupler
1M710S
RF and Wireless - RF Directional Coupler 1M710S
Win Source Part Number: 1373195-1M710S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 3.3GHz ~ 3.7GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 34W Insertion Loss: 0.25dB Coupler Type: Standard Coupling Factor: 10.5dB

Win Source Part Number: 1373195-1M710S
Category: RF and Wireless - RF Directional Coupler
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TTM Technologies, Inc.
Series: Xinger®
Package: Tape & Reel
Product Status: Active
Frequency: 3.3GHz ~ 3.7GHz
Package / Case: 4-SMD, No Lead
HTSUS: 8517.79.0000
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 34W
Insertion Loss: 0.25dB
Coupler Type: Standard
Coupling Factor: 10.5dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 1M710S
Product Name RF and Wireless - RF Directional Coupler
Operating Frequency 3300 to 3700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32283-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details