STMicroelectronics RF and Wireless RFID, RF Access, Monitoring ICs ST25R3918-AQWT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: RF and Wireless RFID, RF Access, Monitoring ICs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: FeliCa, ISO 14443, ISO 15693, MIFARE, NFC Interface: I²C, SPI Voltage - Supply: 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: RF and Wireless RFID, RF Access, Monitoring ICs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: FeliCa, ISO 14443, ISO 15693, MIFARE, NFC Interface: I²C, SPI Voltage - Supply: 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFID, RF Access, Monitoring ICs - ST25R3918-AQWT - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFID, RF Access, Monitoring ICs
ST25R3918-AQWT
RF and Wireless RFID, RF Access, Monitoring ICs ST25R3918-AQWT
Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: RF and Wireless RFID, RF Access, Monitoring ICs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: FeliCa, ISO 14443, ISO 15693, MIFARE, NFC Interface: I²C, SPI Voltage - Supply: 1.65V ~ 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: RF and Wireless RFID, RF Access, Monitoring ICs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: RFID Reader/Transponder
Frequency: 13.56MHz
Standards: FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
Interface: I²C, SPI
Voltage - Supply: 1.65V ~ 5.5V

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Chips - ST25R3918-AQWT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Chips
ST25R3918-AQWT
Radio Frequency Chip/Antenna >> RF Chips ST25R3918-AQWT
FeliCa,ISO 14443,ISO 15693,MIFARE,NFC I2C,SPI VFQFN-32(5x5) RF Chips ROHS

FeliCa,ISO 14443,ISO 15693,MIFARE,NFC I2C,SPI VFQFN-32(5x5) RF Chips ROHS

Supplier's Site Datasheet
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST25R3918-AQWT
RF and Wireless - RFID, RF Access, Monitoring ICs ST25R3918-AQWT
HIGH PERFORMANCE NFC UNIVERSAL D

HIGH PERFORMANCE NFC UNIVERSAL D

Supplier's Site
RFID, RF Access, Monitoring ICs - ST25R3918-AQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25R3918-AQWT
RFID, RF Access, Monitoring ICs ST25R3918-AQWT
RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 1.65V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, MIFARE, NFC I²C, SPI 1.65V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25R3918-AQWT - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25R3918-AQWT
RFID, RF Access, Monitoring ICs ST25R3918-AQWT
HIGH PERFORMANCE NFC UNIVERSAL D

HIGH PERFORMANCE NFC UNIVERSAL D

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ST25R3918-AQWT ST25R3918-AQWT ST25R3918-AQWT ST25R3918-AQWT ST25R3918-AQWT
Product Name RF and Wireless RFID, RF Access, Monitoring ICs Radio Frequency Chip/Antenna >> RF Chips RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Interface I²C, SPI I2C I²C, SPI
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Operating Frequency 13.56 MHz 13.56 MHz 13.56 MHz
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products