Anaren, Inc. RF and Wireless -RF Directional Coupler X3C09F1-03S

Description
Manufacturer: Anaren Category: RF and Wireless -RF Directional Coupler Series: Xinger III® Package: Tape & Reel (TR) Applications: General Purpose Package / Case: 4-SMD, No Lead Product Status: Active Product Status: X3C09F1
Request a Quote Datasheet
Description
Manufacturer: Anaren Category: RF and Wireless -RF Directional Coupler Series: Xinger III® Package: Tape & Reel (TR) Applications: General Purpose Package / Case: 4-SMD, No Lead Product Status: Active Product Status: X3C09F1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Directional Coupler - X3C09F1-03S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Directional Coupler
X3C09F1-03S
RF and Wireless -RF Directional Coupler X3C09F1-03S
Manufacturer: Anaren Category: RF and Wireless -RF Directional Coupler Series: Xinger III® Package: Tape & Reel (TR) Applications: General Purpose Package / Case: 4-SMD, No Lead Product Status: Active Product Status: X3C09F1

Manufacturer: Anaren
Category: RF and Wireless -RF Directional Coupler
Series: Xinger III®
Package: Tape & Reel (TR)
Applications: General Purpose
Package / Case: 4-SMD, No Lead
Product Status: Active
Product Status: X3C09F1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number X3C09F1-03S
Product Name RF and Wireless -RF Directional Coupler
Package Type 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 448-CYW20706UA2KFFB4G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers