Microchip Technology, Inc. RF and Wireless - RF Demodulators ATR0797-6CP

Description
Win Source Part Number: 1342479-ATR0797-6CP Category: RF and Wireless - RF Demodulators Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 1,000 Function: Demodulator, Receiver Noise Figure: 14.5dB Current - Supply: 195 mA P1dB: -27dBm LO Frequency: 65MHz ~ 300MHz RF Frequency: 65MHz ~ 300MHz Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-SSOP ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342479-ATR0797-6CP Category: RF and Wireless - RF Demodulators Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 1,000 Function: Demodulator, Receiver Noise Figure: 14.5dB Current - Supply: 195 mA P1dB: -27dBm LO Frequency: 65MHz ~ 300MHz RF Frequency: 65MHz ~ 300MHz Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-SSOP ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Demodulators - ATR0797-6CP - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Demodulators
ATR0797-6CP
RF and Wireless - RF Demodulators ATR0797-6CP
Win Source Part Number: 1342479-ATR0797-6CP Category: RF and Wireless - RF Demodulators Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 1,000 Function: Demodulator, Receiver Noise Figure: 14.5dB Current - Supply: 195 mA P1dB: -27dBm LO Frequency: 65MHz ~ 300MHz RF Frequency: 65MHz ~ 300MHz Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-SSOP ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342479-ATR0797-6CP
Category: RF and Wireless - RF Demodulators
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 1,000
Function: Demodulator, Receiver
Noise Figure: 14.5dB
Current - Supply: 195 mA
P1dB: -27dBm
LO Frequency: 65MHz ~ 300MHz
RF Frequency: 65MHz ~ 300MHz
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-SSOP
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number ATR0797-6CP
Product Name RF and Wireless - RF Demodulators
Supply Voltage Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54LS245DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details