Mini-Circuits RF and Wireless- RF Misc ICs and Modules Z4BT-2R15G+

Description
Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Tray Product Status: Active Function: Bias Tee Frequency: 10MHz ~ 2.15GHz RF Type: General Purpose Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Tray Product Status: Active Function: Bias Tee Frequency: 10MHz ~ 2.15GHz RF Type: General Purpose Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless- RF Misc ICs and Modules - Z4BT-2R15G+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Misc ICs and Modules
Z4BT-2R15G+
RF and Wireless- RF Misc ICs and Modules Z4BT-2R15G+
Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Tray Product Status: Active Function: Bias Tee Frequency: 10MHz ~ 2.15GHz RF Type: General Purpose Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors

Manufacturer: Mini-Circuits
Category: RF and Wireless- RF Misc ICs and Modules
Package: Tray
Product Status: Active
Function: Bias Tee
Frequency: 10MHz ~ 2.15GHz
RF Type: General Purpose
Mounting Type: Chassis Mount
Package / Case: Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - RF Misc ICs and Modules - Z4BT-2R15G+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
Z4BT-2R15G+
RF and Wireless - RF Misc ICs and Modules Z4BT-2R15G+
BIAS TEE / SMA / ROHS

BIAS TEE / SMA / ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number Z4BT-2R15G+ Z4BT-2R15G+
Product Name RF and Wireless- RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100313QC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4760-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details