CML Microcircuits (USA) Inc. RF and Wireless - RF Misc ICs and Modules CMX910L9

Description
Win Source Part Number: 1355375-CMX910L9 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: CMX910 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1355375-CMX910L9 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: CMX910 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - CMX910L9 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Misc ICs and Modules
CMX910L9
RF and Wireless - RF Misc ICs and Modules CMX910L9
Win Source Part Number: 1355375-CMX910L9 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: CML Microcircuits Package: Tray Product Status: Active RF Type: General Purpose Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: CMX910 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 5A991G Function: Baseband Processor Secondary Attributes: 3V ~ 3.6V Supply

Win Source Part Number: 1355375-CMX910L9
Category: RF and Wireless - RF Misc ICs and Modules
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: CML Microcircuits
Package: Tray
Product Status: Active
RF Type: General Purpose
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: CMX910
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 5A991G
Function: Baseband Processor
Secondary Attributes: 3V ~ 3.6V Supply

Buy Now Datasheet
RF and Wireless - RF Misc ICs and Modules - CMX910L9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
CMX910L9
RF and Wireless - RF Misc ICs and Modules CMX910L9
CLASS A AND CLASS B AIS BASEBAND

CLASS A AND CLASS B AIS BASEBAND

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number CMX910L9 CMX910L9
Product Name RF and Wireless - RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LM20A-PAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI32261-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 60-WFQFN Exposed Pad
Pins 60 #
View Details