Wurth Electronics ICS, Inc. RF and Wireless -Balun 748422245

Description
Manufacturer: Würth Elektronik Category: RF and Wireless -Balun Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.76dB
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless -Balun Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.76dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -Balun - 748422245 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -Balun
748422245
RF and Wireless -Balun 748422245
Manufacturer: Würth Elektronik Category: RF and Wireless -Balun Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.76dB

Manufacturer: Würth Elektronik
Category: RF and Wireless -Balun
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency Range: 2.4GHz ~ 2.5GHz
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
Impedance - Unbalanced/Balanced: 50 / 200Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 0.76dB

Buy Now Datasheet
BALUN 2.4GHZ-2.5GHZ 50/200 0805

BALUN 2.4GHZ-2.5GHZ 50/200 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 748422245 748422245
Product Name RF and Wireless -Balun Balun
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - SI32193-A-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details