Mini-Circuits RF and Wireless- RF Misc ICs and Modules ZFBT-6GW-FT+

Description
Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Bulk Product Status: Active Function: Bias Tee Frequency: 100kHz ~ 6GHz RF Type: General Purpose Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Bulk Product Status: Active Function: Bias Tee Frequency: 100kHz ~ 6GHz RF Type: General Purpose Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless- RF Misc ICs and Modules - ZFBT-6GW-FT+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Misc ICs and Modules
ZFBT-6GW-FT+
RF and Wireless- RF Misc ICs and Modules ZFBT-6GW-FT+
Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Bulk Product Status: Active Function: Bias Tee Frequency: 100kHz ~ 6GHz RF Type: General Purpose Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors

Manufacturer: Mini-Circuits
Category: RF and Wireless- RF Misc ICs and Modules
Package: Bulk
Product Status: Active
Function: Bias Tee
Frequency: 100kHz ~ 6GHz
RF Type: General Purpose
Mounting Type: Chassis Mount
Package / Case: Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - RF Misc ICs and Modules - ZFBT-6GW-FT+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
ZFBT-6GW-FT+
RF and Wireless - RF Misc ICs and Modules ZFBT-6GW-FT+
BIAS TEE / SMA / ROHS

BIAS TEE / SMA / ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ZFBT-6GW-FT+ ZFBT-6GW-FT+
Product Name RF and Wireless- RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF and Wireless - RFID Reader Modules - RR-IDISC-PR100-A - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 145mm x 85mm x 31mm, RS232
View Details