Johanson Technology, Inc. RF and Wireless - RF Directional Coupler 0910CF15B0100001E

Description
Win Source Part Number: 1380440-0910CF15B010 0001E Category: RF and Wireless>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 pcs Coupler Type: Coupler, With Filter Frequency: 860 ~ 960MHz Coupling Factor: 10 ± 1dB Insertion Loss: 1.2dB Isolation: 30dB Return Loss: 20dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380440-0910CF15B010 0001E Category: RF and Wireless>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 pcs Coupler Type: Coupler, With Filter Frequency: 860 ~ 960MHz Coupling Factor: 10 ± 1dB Insertion Loss: 1.2dB Isolation: 30dB Return Loss: 20dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - 0910CF15B0100001E - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Directional Coupler
0910CF15B0100001E
RF and Wireless - RF Directional Coupler 0910CF15B0100001E
Win Source Part Number: 1380440-0910CF15B010 0001E Category: RF and Wireless>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 pcs Coupler Type: Coupler, With Filter Frequency: 860 ~ 960MHz Coupling Factor: 10 ± 1dB Insertion Loss: 1.2dB Isolation: 30dB Return Loss: 20dB Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380440-0910CF15B0100001E
Category: RF and Wireless>RF Directional Coupler
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000 pcs
Coupler Type: Coupler, With Filter
Frequency: 860 ~ 960MHz
Coupling Factor: 10 ± 1dB
Insertion Loss: 1.2dB
Isolation: 30dB
Return Loss: 20dB
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 0910CF15B0100001E
Product Name RF and Wireless - RF Directional Coupler
Operating Frequency 860 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE - CYW20829 - CYW20829 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Frequency 48 to 96 MHz
View Details
Telecom - SI3050-KT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details