TE Connectivity ™ RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 2199248-4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.094" (2.40mm) Length: 0.154" (3.90mm) Height: 0.039" (1.00mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.685µin (0.50µm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.094" (2.40mm) Length: 0.154" (3.90mm) Height: 0.039" (1.00mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.685µin (0.50µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - 2199248-4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
2199248-4
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 2199248-4
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.094" (2.40mm) Length: 0.154" (3.90mm) Height: 0.039" (1.00mm) Material: Stainless Steel Plating: Gold Plating - Thickness: 19.685µin (0.50µm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Product Status: Active
Type: Shield Finger, Pre-Loaded
Width: 0.094" (2.40mm)
Length: 0.154" (3.90mm)
Height: 0.039" (1.00mm)
Material: Stainless Steel
Plating: Gold
Plating - Thickness: 19.685µin (0.50µm)

Buy Now Datasheet
RFI and EMI - Contacts, Fingerstock and Gaskets - 2199248-4 - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
2199248-4
RFI and EMI - Contacts, Fingerstock and Gaskets 2199248-4
SHIELD FINGER, LOOSE PIECE, TYPE

SHIELD FINGER, LOOSE PIECE, TYPE

Supplier's Site Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 2199248-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
2199248-4
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 2199248-4
SHIELD FINGER, LOOSE PIECE, TYPE

SHIELD FINGER, LOOSE PIECE, TYPE

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 2199248-4 2199248-4 2199248-4
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger, Pre-Loaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 32P4101A-CGE - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details