TDK Corporation RF and Wireless RF Directional Coupler HHM22152A2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: RF and Wireless RF Directional Coupler Series: HHM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Coupler Type: Standard Applications: General Purpose Insertion Loss: 0.4dB Power - Max: 3W
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: RF and Wireless RF Directional Coupler Series: HHM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Coupler Type: Standard Applications: General Purpose Insertion Loss: 0.4dB Power - Max: 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Directional Coupler - HHM22152A2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Directional Coupler
HHM22152A2
RF and Wireless RF Directional Coupler HHM22152A2
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: RF and Wireless RF Directional Coupler Series: HHM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Coupler Type: Standard Applications: General Purpose Insertion Loss: 0.4dB Power - Max: 3W

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: RF and Wireless RF Directional Coupler
Series: HHM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Coupler Type: Standard
Applications: General Purpose
Insertion Loss: 0.4dB
Power - Max: 3W

Buy Now Datasheet
RF Directional Coupler - HHM22152A2 - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
HHM22152A2
RF Directional Coupler HHM22152A2
RF DIR COUPLER 450-3800MHZ 1608

RF DIR COUPLER 450-3800MHZ 1608

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number HHM22152A2 HHM22152A2
Product Name RF and Wireless RF Directional Coupler RF Directional Coupler
Package Type 0603 (1608 Metric), 6 PC Pad
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Interface - Drivers, Receivers, Transceivers - CY7B933-SC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details