Johanson Technology, Inc. RF and Wireless - Balun 0900PC15A0036001E

Description
Win Source Part Number: 1340460-0900PC15A003 6001E Category: RF and Wireless - Balun Series: 0900 Package: Tape & Reel Standard Package: 4,000 Frequency Range: 862MHz ~ 928MHz, 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.6dB, 2.0dB Return Loss (Min): 10dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) , 10 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Johanson Technology Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1340460-0900PC15A003 6001E Category: RF and Wireless - Balun Series: 0900 Package: Tape & Reel Standard Package: 4,000 Frequency Range: 862MHz ~ 928MHz, 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.6dB, 2.0dB Return Loss (Min): 10dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) , 10 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Johanson Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - 0900PC15A0036001E - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
0900PC15A0036001E
RF and Wireless - Balun 0900PC15A0036001E
Win Source Part Number: 1340460-0900PC15A003 6001E Category: RF and Wireless - Balun Series: 0900 Package: Tape & Reel Standard Package: 4,000 Frequency Range: 862MHz ~ 928MHz, 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.6dB, 2.0dB Return Loss (Min): 10dB Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) , 10 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Johanson Technology Inc.

Win Source Part Number: 1340460-0900PC15A0036001E
Category: RF and Wireless - Balun
Series: 0900
Package: Tape & Reel
Standard Package: 4,000
Frequency Range: 862MHz ~ 928MHz, 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.6dB, 2.0dB
Return Loss (Min): 10dB
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric) , 10 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Johanson Technology Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 0900PC15A0036001E
Product Name RF and Wireless - Balun
Operating Frequency 862 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24L01P-R7TR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - 863-SI47920A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details