TE Connectivity ™ RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-4

Description
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.059" (1.50mm) Length: 0.136" (3.45mm) Height: 0.142" (3.60mm) Material: Copper Alloy Plating: Gold
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.059" (1.50mm) Length: 0.136" (3.45mm) Height: 0.142" (3.60mm) Material: Copper Alloy Plating: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets - 3-2199250-4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets
3-2199250-4
RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-4
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.059" (1.50mm) Length: 0.136" (3.45mm) Height: 0.142" (3.60mm) Material: Copper Alloy Plating: Gold

Manufacturer: TE Connectivity AMP Connectors
Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Shield Finger, Pre-Loaded
Width: 0.059" (1.50mm)
Length: 0.136" (3.45mm)
Height: 0.142" (3.60mm)
Material: Copper Alloy
Plating: Gold

Buy Now Datasheet
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 3-2199250-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
3-2199250-4
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets 3-2199250-4
3.6H SPRNG FINGER TYPE C SMT

3.6H SPRNG FINGER TYPE C SMT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3-2199250-4 3-2199250-4
Product Name RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-FSR-ND - DigiKey
Specs
Data Rate 33.6 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
RF Transceiver ICs - 2312-DW3220SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details