Wurth Electronics ICS, Inc. RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 331011452535

Description
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.138" (3.50mm) Material: Beryllium Copper Plating - Thickness: Flash Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active Width: 0.098" (2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.138" (3.50mm) Material: Beryllium Copper Plating - Thickness: Flash Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active Width: 0.098" (2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets - 331011452535 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
331011452535
RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets 331011452535
Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.138" (3.50mm) Material: Beryllium Copper Plating - Thickness: Flash Operating Temperature: -40°C ~ 100°C Alternative Parts (Cross-Reference): Cross Product Status: Active Width: 0.098" (2.50mm)

Manufacturer: Würth Elektronik
Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger
Length: 0.177" (4.50mm)
Height: 0.138" (3.50mm)
Material: Beryllium Copper
Plating - Thickness: Flash
Operating Temperature: -40°C ~ 100°C
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Width: 0.098" (2.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 331011452535
Product Name RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32171-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details