Mini-Circuits RF and Wireless - RF Directional Coupler EDC21-24+

Description
Win Source Part Number: 1338952-EDC21-24+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Coupler Type: Standard Frequency: 4GHz ~ 20GHz Coupling Factor: 21 ± 2dB Return Loss: 26dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits
Request a Quote Datasheet
Description
Win Source Part Number: 1338952-EDC21-24+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Coupler Type: Standard Frequency: 4GHz ~ 20GHz Coupling Factor: 21 ± 2dB Return Loss: 26dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - EDC21-24+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Directional Coupler
EDC21-24+
RF and Wireless - RF Directional Coupler EDC21-24+
Win Source Part Number: 1338952-EDC21-24+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Coupler Type: Standard Frequency: 4GHz ~ 20GHz Coupling Factor: 21 ± 2dB Return Loss: 26dB Package / Case: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Mini-Circuits

Win Source Part Number: 1338952-EDC21-24+
Category: RF and Wireless - RF Directional Coupler
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Coupler Type: Standard
Frequency: 4GHz ~ 20GHz
Coupling Factor: 21 ± 2dB
Return Loss: 26dB
Package / Case: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Mini-Circuits

Buy Now Datasheet
RF Directional Coupler - EDC21-24+ - ODG (Origin Data Global)
Shenzhen, China
RF Directional Coupler
EDC21-24+
RF Directional Coupler EDC21-24+
RF DIR CPLR 4GHZ-20GHZ 24VFQFN

RF DIR CPLR 4GHZ-20GHZ 24VFQFN

Supplier's Site Datasheet
RF and Wireless - RF Directional Coupler - EDC21-24+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Directional Coupler
EDC21-24+
RF and Wireless - RF Directional Coupler EDC21-24+
RF DIR CPLR 4GHZ-20GHZ 24VFQFN

RF DIR CPLR 4GHZ-20GHZ 24VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number EDC21-24+ EDC21-24+ EDC21-24+
Product Name RF and Wireless - RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
Operating Frequency 4000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
RF and Wireless - RFID Reader Modules - RR-IDISC-PRH1USB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Hand-held 231x80x100 mm, USB
View Details