TDK Corporation RF and Wireless - Balun HHM17146A1

Description
Win Source Part Number: 1373207-HHM17146A1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 1.92GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373207-HHM17146A1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 1.92GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - HHM17146A1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
HHM17146A1
RF and Wireless - Balun HHM17146A1
Win Source Part Number: 1373207-HHM17146A1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8504.31.2000 ECCN: EAR99 Frequency Range: 1.92GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB

Win Source Part Number: 1373207-HHM17146A1
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: HHM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
ECCN: EAR99
Frequency Range: 1.92GHz ~ 2.17GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 0.8dB
Return Loss (Min): -10dB

Buy Now Datasheet
RF and Wireless - Balun HHM17146A1
BALUN 1.92GHZ-2.17GHZ 50/50 0603

BALUN 1.92GHZ-2.17GHZ 50/50 0603

Supplier's Site
BALUN 1.92GHZ-2.17GHZ 50/50 0603

BALUN 1.92GHZ-2.17GHZ 50/50 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number HHM17146A1 HHM17146A1 HHM17146A1
Product Name RF and Wireless - Balun RF and Wireless - Balun Balun
Operating Frequency 1920 to 2170 MHz 1920 to 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20719B2KWB9GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54AC245DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details