Skyworks Solutions, Inc. RF and Wireless - RF Front End (LNA + PA) SKY65933-11

Description
Win Source Part Number: 1379888-SKY65933-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: Galileo, GLONASS, GNSS, GPS Frequency: 1.559GHz ~ 1.606GHz Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (2.5x2.5) Base Product Number: SKY65933 HTSUS: 8542.33.0001 ECCN: 7A994
Request a Quote Datasheet
Description
Win Source Part Number: 1379888-SKY65933-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: Galileo, GLONASS, GNSS, GPS Frequency: 1.559GHz ~ 1.606GHz Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (2.5x2.5) Base Product Number: SKY65933 HTSUS: 8542.33.0001 ECCN: 7A994
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Front End (LNA + PA) - SKY65933-11 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Front End (LNA + PA)
SKY65933-11
RF and Wireless - RF Front End (LNA + PA) SKY65933-11
Win Source Part Number: 1379888-SKY65933-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Active RF Type: Galileo, GLONASS, GNSS, GPS Frequency: 1.559GHz ~ 1.606GHz Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (2.5x2.5) Base Product Number: SKY65933 HTSUS: 8542.33.0001 ECCN: 7A994

Win Source Part Number: 1379888-SKY65933-11
Category: RF and Wireless - RF Front End (LNA + PA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Package: Tape & Reel
Product Status: Active
RF Type: Galileo, GLONASS, GNSS, GPS
Frequency: 1.559GHz ~ 1.606GHz
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (2.5x2.5)
Base Product Number: SKY65933
HTSUS: 8542.33.0001
ECCN: 7A994

Buy Now Datasheet
RF and Wireless - RF Front End (LNA + PA) - SKY65933-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
SKY65933-11
RF and Wireless - RF Front End (LNA + PA) SKY65933-11
GPS LNA MODULE

GPS LNA MODULE

Supplier's Site
RF Front End (LNA + PA) - SKY65933-11 - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
SKY65933-11
RF Front End (LNA + PA) SKY65933-11
GPS LNA MODULE

GPS LNA MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number SKY65933-11 SKY65933-11 SKY65933-11
Product Name RF and Wireless - RF Front End (LNA + PA) RF and Wireless - RF Front End (LNA + PA) RF Front End (LNA + PA)
Technology Galileo, GLONASS, GNSS, GPS GPS; Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details