Knowles Electronics, LLC. RF and Wireless- RF Power Dividers/Splitters PDW06089

Description
Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 1dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Min) 14dB, 14dB Return Loss, 3° Imbalance (Max) Size / Dimension: 0.300" L x 0.250" W x 0.020" H (7.62mm x 6.35mm x 0.51mm) Package / Case: Module Base Product Number: PDW06089
Request a Quote Datasheet
Description
Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 1dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Min) 14dB, 14dB Return Loss, 3° Imbalance (Max) Size / Dimension: 0.300" L x 0.250" W x 0.020" H (7.62mm x 6.35mm x 0.51mm) Package / Case: Module Base Product Number: PDW06089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless- RF Power Dividers/Splitters - PDW06089 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless- RF Power Dividers/Splitters
PDW06089
RF and Wireless- RF Power Dividers/Splitters PDW06089
Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 1dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Min) 14dB, 14dB Return Loss, 3° Imbalance (Max) Size / Dimension: 0.300" L x 0.250" W x 0.020" H (7.62mm x 6.35mm x 0.51mm) Package / Case: Module Base Product Number: PDW06089

Manufacturer: Knowles Dielectric Labs
Category: RF and Wireless- RF Power Dividers/Splitters
Package: Bulk
Product Status: Active
Insertion Loss: 1dB
Frequency: 6 GHz ~ 18 GHz
Specifications: Isolation (Min) 14dB, 14dB Return Loss, 3° Imbalance (Max)
Size / Dimension: 0.300" L x 0.250" W x 0.020" H (7.62mm x 6.35mm x 0.51mm)
Package / Case: Module
Base Product Number: PDW06089

Buy Now Datasheet
RF Power Dividers/Splitters - PDW06089 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
PDW06089
RF Power Dividers/Splitters PDW06089
RF PWR DIVIDER 6GHZ-18GHZ MODULE

RF PWR DIVIDER 6GHZ-18GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number PDW06089 PDW06089
Product Name RF and Wireless- RF Power Dividers/Splitters RF Power Dividers/Splitters
Operating Frequency 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
RF Receivers - TDA5204-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 385 to 406 MHz
Bias Current 4.6 mA
View Details
Interface - Drivers, Receivers, Transceivers - 100314W-QMLV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details