Anaren, Inc. RF and Wireless - RF Directional Coupler 1P510S

Description
Win Source Part Number: 1373198-1P510S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 1.7GHz ~ 2GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 30W Isolation: 18dB Insertion Loss: 0.25dB Coupler Type: Standard
Request a Quote Datasheet
Description
Win Source Part Number: 1373198-1P510S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 1.7GHz ~ 2GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 30W Isolation: 18dB Insertion Loss: 0.25dB Coupler Type: Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Directional Coupler - 1P510S - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Directional Coupler
1P510S
RF and Wireless - RF Directional Coupler 1P510S
Win Source Part Number: 1373198-1P510S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® Package: Tape & Reel Product Status: Active Frequency: 1.7GHz ~ 2GHz Package / Case: 4-SMD, No Lead HTSUS: 8517.79.0000 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 30W Isolation: 18dB Insertion Loss: 0.25dB Coupler Type: Standard

Win Source Part Number: 1373198-1P510S
Category: RF and Wireless - RF Directional Coupler
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TTM Technologies, Inc.
Series: Xinger®
Package: Tape & Reel
Product Status: Active
Frequency: 1.7GHz ~ 2GHz
Package / Case: 4-SMD, No Lead
HTSUS: 8517.79.0000
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 30W
Isolation: 18dB
Insertion Loss: 0.25dB
Coupler Type: Standard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 1P510S
Product Name RF and Wireless - RF Directional Coupler
Operating Frequency 1700 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG7015MSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details