Wurth Electronics ICS, Inc. RF and Wireless RF Shields 36103205

Description
Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tray Length - Overall: 0.827" (21.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 0.827" (21.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tray Length - Overall: 0.827" (21.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 0.827" (21.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Shields - 36103205 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Shields
36103205
RF and Wireless RF Shields 36103205
Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tray Length - Overall: 0.827" (21.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 0.827" (21.00mm) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Würth Elektronik
Category: RF and Wireless RF Shields
Type: Frame
Package: Tray
Length - Overall: 0.827" (21.00mm)
Height - Overall: 0.118" (3.00mm)
Width - Overall: 0.827" (21.00mm)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network and Communication Chips
Product Number 36103205
Product Name RF and Wireless RF Shields
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51422-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 2ED020I06FI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - SI4706-D50-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 8.5 mA
View Details