Mini-Circuits RF and Wireless - Balun TC1-6+

Description
Win Source Part Number: 1354166-TC1-6+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 5-SMD Module Mounting Type: Surface Mount HTSUS: 8504.31.4035 ECCN: EAR99 Frequency Range: 150kHz ~ 350MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 2° Insertion Loss (Max): 3dB Return Loss (Min): 9.26dB
Request a Quote Datasheet
Description
Win Source Part Number: 1354166-TC1-6+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 5-SMD Module Mounting Type: Surface Mount HTSUS: 8504.31.4035 ECCN: EAR99 Frequency Range: 150kHz ~ 350MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 2° Insertion Loss (Max): 3dB Return Loss (Min): 9.26dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun - TC1-6+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Balun
TC1-6+
RF and Wireless - Balun TC1-6+
Win Source Part Number: 1354166-TC1-6+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active Package / Case: 5-SMD Module Mounting Type: Surface Mount HTSUS: 8504.31.4035 ECCN: EAR99 Frequency Range: 150kHz ~ 350MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 2° Insertion Loss (Max): 3dB Return Loss (Min): 9.26dB

Win Source Part Number: 1354166-TC1-6+
Category: RF and Wireless - Balun
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Mini-Circuits
Package: Tape & Reel
Product Status: Active
Package / Case: 5-SMD Module
Mounting Type: Surface Mount
HTSUS: 8504.31.4035
ECCN: EAR99
Frequency Range: 150kHz ~ 350MHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 2°
Insertion Loss (Max): 3dB
Return Loss (Min): 9.26dB

Buy Now Datasheet
RF and Wireless - Balun TC1-6+
1:1 CORE & WIRE TRANSFORMER, 0.1

1:1 CORE & WIRE TRANSFORMER, 0.1

Supplier's Site
Balun TC1-6+
1:1 CORE & WIRE TRANSFORMER, 0.1

1:1 CORE & WIRE TRANSFORMER, 0.1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number TC1-6+ TC1-6+ TC1-6+
Product Name RF and Wireless - Balun RF and Wireless - Balun Balun
Operating Frequency 0.1500 to 350 MHz 0.1500 to 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details