Texas Instruments RF and Wireless - RF Modulators TRF3722IRGZR

Description
Win Source Part Number: 1373180-TRF3722IRGZR Category: RF and Wireless - RF Modulators Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: TRF3722 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Modulator Voltage - Supply: 3V ~ 5.5V P1dB: 13dBm Current - Supply: 374 mA Test Frequency: 1.8GHz LO Frequency: 750MHz ~ 3.6GHz RF Frequency: 400MHz ~ 4.2GHz Noise Floor: -156dBm/Hz Output Power: 1dBm
Request a Quote Datasheet
Description
Win Source Part Number: 1373180-TRF3722IRGZR Category: RF and Wireless - RF Modulators Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: TRF3722 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Modulator Voltage - Supply: 3V ~ 5.5V P1dB: 13dBm Current - Supply: 374 mA Test Frequency: 1.8GHz LO Frequency: 750MHz ~ 3.6GHz RF Frequency: 400MHz ~ 4.2GHz Noise Floor: -156dBm/Hz Output Power: 1dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Modulators - TRF3722IRGZR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Modulators
TRF3722IRGZR
RF and Wireless - RF Modulators TRF3722IRGZR
Win Source Part Number: 1373180-TRF3722IRGZR Category: RF and Wireless - RF Modulators Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Base Product Number: TRF3722 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Modulator Voltage - Supply: 3V ~ 5.5V P1dB: 13dBm Current - Supply: 374 mA Test Frequency: 1.8GHz LO Frequency: 750MHz ~ 3.6GHz RF Frequency: 400MHz ~ 4.2GHz Noise Floor: -156dBm/Hz Output Power: 1dBm

Win Source Part Number: 1373180-TRF3722IRGZR
Category: RF and Wireless - RF Modulators
Fake Threat In the Open Market: 31 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Base Product Number: TRF3722
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Modulator
Voltage - Supply: 3V ~ 5.5V
P1dB: 13dBm
Current - Supply: 374 mA
Test Frequency: 1.8GHz
LO Frequency: 750MHz ~ 3.6GHz
RF Frequency: 400MHz ~ 4.2GHz
Noise Floor: -156dBm/Hz
Output Power: 1dBm

Buy Now Datasheet
RF and Wireless - RF Modulators - TRF3722IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Modulators
TRF3722IRGZR
RF and Wireless - RF Modulators TRF3722IRGZR
RF MODULATOR 400MHZ-4.2GHZ 48QFN

RF MODULATOR 400MHZ-4.2GHZ 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TRF3722IRGZR TRF3722IRGZR
Product Name RF and Wireless - RF Modulators RF and Wireless - RF Modulators
Supply Voltage Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Automotive Wireless - CYW89273 - CYW89273 - Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SG-UFWLB-128
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details