U.S. Plastic Corporation Silbrade Braid Reinforced Silicone Tubing 54058

Description
This 3/4" ID x 1.110" OD with a .175" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 91 PSI at 70 F and a burst pressure of 273 PSI @ 70F. It comes in standard 50' rolls and it weighs 28 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.
Description
This 3/4" ID x 1.110" OD with a .175" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 91 PSI at 70 F and a burst pressure of 273 PSI @ 70F. It comes in standard 50' rolls and it weighs 28 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Silbrade Braid Reinforced Silicone Tubing - 54058 - U.S. Plastic Corporation
Lima, OH, USA
Silbrade Braid Reinforced Silicone Tubing
54058
Silbrade Braid Reinforced Silicone Tubing 54058
This 3/4" ID x 1.110" OD with a .175" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 91 PSI at 70 F and a burst pressure of 273 PSI @ 70F. It comes in standard 50' rolls and it weighs 28 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

This 3/4" ID x 1.110" OD with a .175" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 91 PSI at 70 F and a burst pressure of 273 PSI @ 70F. It comes in standard 50' rolls and it weighs 28 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54058
Product Name Silbrade Braid Reinforced Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 400 PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details