U.S. Plastic Corporation Silcon Silicone Tubing 54035

Description
This 5/16" ID x 7/16" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.66 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 5/16" ID x 7/16" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.66 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54035 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54035
Silcon Silicone Tubing 54035
This 5/16" ID x 7/16" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.66 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 5/16" ID x 7/16" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.66 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54035
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polyethylene Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details