U.S. Plastic Corporation Silcon Silicone Tubing 54037

Description
This 3/8" ID x 5/8" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 10.16 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 3/8" ID x 5/8" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 10.16 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54037 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54037
Silcon Silicone Tubing 54037
This 3/8" ID x 5/8" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 10.16 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 3/8" ID x 5/8" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 10.16 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54037
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 125X0469LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Ultrabake™ Tubing - ST1250 - Caplugs
Specs
Type Rubber / Silicone
Color / Clarity Solid
Design Units English
View Details