U.S. Plastic Corporation Silcon Silicone Tubing 54061

Description
This 1/8" ID x 3/8" OD Silcon Tubing has a working pressure of 28 PSI @ 70F and a burst pressure of 84 PSi @ 70F. It is available in standard 100' rolls and it weighs 4.92 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 1/8" ID x 3/8" OD Silcon Tubing has a working pressure of 28 PSI @ 70F and a burst pressure of 84 PSi @ 70F. It is available in standard 100' rolls and it weighs 4.92 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54061 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54061
Silcon Silicone Tubing 54061
This 1/8" ID x 3/8" OD Silcon Tubing has a working pressure of 28 PSI @ 70F and a burst pressure of 84 PSi @ 70F. It is available in standard 100' rolls and it weighs 4.92 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 1/8" ID x 3/8" OD Silcon Tubing has a working pressure of 28 PSI @ 70F and a burst pressure of 84 PSi @ 70F. It is available in standard 100' rolls and it weighs 4.92 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54061
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Plastic Tubes - 2737150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details