U.S. Plastic Corporation Silcon Silicone Tubing 54050

Description
This 1/8" ID x 5/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 1/8" ID x 5/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54050 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54050
Silcon Silicone Tubing 54050
This 1/8" ID x 5/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 1/8" ID x 5/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54050
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details