U.S. Plastic Corporation Silcon Silicone Tubing 54031

Description
This 1/8" ID x 1/4" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in standard 100' rolls and it weighs 2 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 1/8" ID x 1/4" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in standard 100' rolls and it weighs 2 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54031 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54031
Silcon Silicone Tubing 54031
This 1/8" ID x 1/4" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in standard 100' rolls and it weighs 2 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 1/8" ID x 1/4" OD Silcon Tubing has a working pressure of 20 PSI @ 70F and a burst pressure of 60 PSI @ 70F. It is available in standard 100' rolls and it weighs 2 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54031
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 2647848 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details
Latex Tubing - 188X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Vitube® Flexible Tubing of Viton® - 260 6142 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Viton®
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details