U.S. Plastic Corporation Silbrade Braid Reinforced Silicone Tubing 54051

Description
This 1/8" ID x .365" OD with a .120" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 233 PSI @ 70 F and a burst pressure of 699 PSI @ 70F. It comes standard in a 100' roll and it weighs 5 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.
Description
This 1/8" ID x .365" OD with a .120" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 233 PSI @ 70 F and a burst pressure of 699 PSI @ 70F. It comes standard in a 100' roll and it weighs 5 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Silbrade Braid Reinforced Silicone Tubing - 54051 - U.S. Plastic Corporation
Lima, OH, USA
Silbrade Braid Reinforced Silicone Tubing
54051
Silbrade Braid Reinforced Silicone Tubing 54051
This 1/8" ID x .365" OD with a .120" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 233 PSI @ 70 F and a burst pressure of 699 PSI @ 70F. It comes standard in a 100' roll and it weighs 5 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

This 1/8" ID x .365" OD with a .120" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 233 PSI @ 70 F and a burst pressure of 699 PSI @ 70F. It comes standard in a 100' roll and it weighs 5 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54051
Product Name Silbrade Braid Reinforced Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Vitube® Flexible Tubing of Viton® - 260 5960 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Viton®
Shape Round
View Details