U.S. Plastic Corporation Silbrade Braid Reinforced Silicone Tubing 54052

Description
This 3/16" ID x .447" OD with a .130" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 216 PSI at 70 F and a burst pressure of 648 PSI @ 70F. It comes standard in a 100' roll and it weighs 7 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.
Description
This 3/16" ID x .447" OD with a .130" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 216 PSI at 70 F and a burst pressure of 648 PSI @ 70F. It comes standard in a 100' roll and it weighs 7 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Silbrade Braid Reinforced Silicone Tubing - 54052 - U.S. Plastic Corporation
Lima, OH, USA
Silbrade Braid Reinforced Silicone Tubing
54052
Silbrade Braid Reinforced Silicone Tubing 54052
This 3/16" ID x .447" OD with a .130" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 216 PSI at 70 F and a burst pressure of 648 PSI @ 70F. It comes standard in a 100' roll and it weighs 7 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

This 3/16" ID x .447" OD with a .130" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 216 PSI at 70 F and a burst pressure of 648 PSI @ 70F. It comes standard in a 100' roll and it weighs 7 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54052
Product Name Silbrade Braid Reinforced Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
KLEARON™ 73 K010 Series 1 1/2 in. Nominal ID and 2 in. Nominal OD Clear PVC Tubing - K010-2432X50 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polypropylene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polypropylene
Shape Round
View Details