U.S. Plastic Corporation Silbrade Braid Reinforced Silicone Tubing 54057

Description
This 5/8" ID x .965 OD with a .170" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 116 PSI at 70 F and a burst pressure of 348 PSI @ 70F. It comes in standard 50' rolls and it weighs 23 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.
Description
This 5/8" ID x .965 OD with a .170" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 116 PSI at 70 F and a burst pressure of 348 PSI @ 70F. It comes in standard 50' rolls and it weighs 23 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Silbrade Braid Reinforced Silicone Tubing - 54057 - U.S. Plastic Corporation
Lima, OH, USA
Silbrade Braid Reinforced Silicone Tubing
54057
Silbrade Braid Reinforced Silicone Tubing 54057
This 5/8" ID x .965 OD with a .170" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 116 PSI at 70 F and a burst pressure of 348 PSI @ 70F. It comes in standard 50' rolls and it weighs 23 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

This 5/8" ID x .965 OD with a .170" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 116 PSI at 70 F and a burst pressure of 348 PSI @ 70F. It comes in standard 50' rolls and it weighs 23 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54057
Product Name Silbrade Braid Reinforced Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; FEP
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details