U.S. Plastic Corporation Silcon Silicone Tubing 54042

Description
This 3/4" ID x 1" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 50' rolls and it weighs 17.64 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 3/4" ID x 1" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 50' rolls and it weighs 17.64 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54042 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54042
Silcon Silicone Tubing 54042
This 3/4" ID x 1" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 50' rolls and it weighs 17.64 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 3/4" ID x 1" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 50' rolls and it weighs 17.64 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54042
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
HSC2841 Series 1/4 in. ID and 16 ft Working Length Yellow Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2841-04X20 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Altaflo® 500 PVDF Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details