U.S. Plastic Corporation Silbrade Braid Reinforced Silicone Tubing 54059

Description
This 1" ID x 1.38" OD with a .190" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 75 PSI at 70 F and a burst pressure of 225 PSI @ 70F. IT comes standard in a 50' roll and it weighs 36 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.
Description
This 1" ID x 1.38" OD with a .190" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 75 PSI at 70 F and a burst pressure of 225 PSI @ 70F. IT comes standard in a 50' roll and it weighs 36 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Silbrade Braid Reinforced Silicone Tubing - 54059 - U.S. Plastic Corporation
Lima, OH, USA
Silbrade Braid Reinforced Silicone Tubing
54059
Silbrade Braid Reinforced Silicone Tubing 54059
This 1" ID x 1.38" OD with a .190" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 75 PSI at 70 F and a burst pressure of 225 PSI @ 70F. IT comes standard in a 50' roll and it weighs 36 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

This 1" ID x 1.38" OD with a .190" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 75 PSI at 70 F and a burst pressure of 225 PSI @ 70F. IT comes standard in a 50' roll and it weighs 36 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54059
Product Name Silbrade Braid Reinforced Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dip Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
Shape Round
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Plastic Tubes - 2737173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details