U.S. Plastic Corporation Silcon Silicone Tubing 54039

Description
This 1/2" ID x 3/4" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.12 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 1/2" ID x 3/4" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.12 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54039 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54039
Silcon Silicone Tubing 54039
This 1/2" ID x 3/4" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.12 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 1/2" ID x 3/4" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.12 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54039
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Plastic Tubes - 2737155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details