U.S. Plastic Corporation Silcon Silicone Tubing 54041

Description
This 5/8" ID x 7/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.38 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 5/8" ID x 7/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.38 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54041 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54041
Silcon Silicone Tubing 54041
This 5/8" ID x 7/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.38 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 5/8" ID x 7/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 13.38 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54041
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Tubing and Profile Struts - 7613338 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details