U.S. Plastic Corporation Silcon Silicone Tubing 54036

Description
This 3/8" ID x 1/2" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 4.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 3/8" ID x 1/2" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 4.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54036 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54036
Silcon Silicone Tubing 54036
This 3/8" ID x 1/2" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 4.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 3/8" ID x 1/2" OD Silcon Tubing has a working pressure of 10 PSI @ 70F and a burst pressure of 30 PSI @ 70F. It is available in standard 100' rolls and it weighs 4.32 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54036
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
NAUTILUS™ K2W Series 1 in. Nominal ID and 1.690 in. Nominal OD Weighted Aeration Tubing|Master File - K2W-1627X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
PVC Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details