U.S. Plastic Corporation Silbrade Braid Reinforced Silicone Tubing 54055

Description
This 3/8" ID x .655" OD with a .140" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 166 PSI at 70 F and a burst pressure of 498 PSI @ 70F. It comes in standard 100' rolls and it weighs 13 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.
Description
This 3/8" ID x .655" OD with a .140" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 166 PSI at 70 F and a burst pressure of 498 PSI @ 70F. It comes in standard 100' rolls and it weighs 13 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Silbrade Braid Reinforced Silicone Tubing - 54055 - U.S. Plastic Corporation
Lima, OH, USA
Silbrade Braid Reinforced Silicone Tubing
54055
Silbrade Braid Reinforced Silicone Tubing 54055
This 3/8" ID x .655" OD with a .140" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 166 PSI at 70 F and a burst pressure of 498 PSI @ 70F. It comes in standard 100' rolls and it weighs 13 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

This 3/8" ID x .655" OD with a .140" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 166 PSI at 70 F and a burst pressure of 498 PSI @ 70F. It comes in standard 100' rolls and it weighs 13 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54055
Product Name Silbrade Braid Reinforced Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Silicone -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Design Units English
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details