U.S. Plastic Corporation Silbrade Braid Reinforced Silicone Tubing 54053

Description
This 1/4" ID x .520" OD with a .135" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 208 PSI at 70 F and a burst pressure of 624 PSI @ 70F. It comes standard in a 100' roll and it weighs 9 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.
Description
This 1/4" ID x .520" OD with a .135" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 208 PSI at 70 F and a burst pressure of 624 PSI @ 70F. It comes standard in a 100' roll and it weighs 9 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Suppliers

Company
Product
Description
Supplier Links
Silbrade Braid Reinforced Silicone Tubing - 54053 - U.S. Plastic Corporation
Lima, OH, USA
Silbrade Braid Reinforced Silicone Tubing
54053
Silbrade Braid Reinforced Silicone Tubing 54053
This 1/4" ID x .520" OD with a .135" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 208 PSI at 70 F and a burst pressure of 624 PSI @ 70F. It comes standard in a 100' roll and it weighs 9 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

This 1/4" ID x .520" OD with a .135" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 208 PSI at 70 F and a burst pressure of 624 PSI @ 70F. It comes standard in a 100' roll and it weighs 9 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A durometer. Tensile strength is 1000 PSI and the elongation at break is 350%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54053
Product Name Silbrade Braid Reinforced Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
KLEARON™ 73 K010 Series 5/8 in. Nominal ID and 3/4 in. Nominal OD Clear PVC Tubing|Master File - K010-1012X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Altaflo® 200 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details