U.S. Plastic Corporation Silcon Silicone Tubing 54033

Description
This 1/4" ID x 3/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.34 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.
Description
This 1/4" ID x 3/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.34 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Silcon Silicone Tubing - 54033 - U.S. Plastic Corporation
Lima, OH, USA
Silcon Silicone Tubing
54033
Silcon Silicone Tubing 54033
This 1/4" ID x 3/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.34 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

This 1/4" ID x 3/8" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 3.34 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is 375%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54033
Product Name Silcon Silicone Tubing
Type Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-1875-020-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Plastic Tubes - 2737137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details