pSemi RF, RFID, Wireless Evaluation Boards EK43704-12

Description
PE43704 UltraCMOS®, HaRP™ Attenuator Evaluation Board
Request a Quote Datasheet
Description
PE43704 UltraCMOS®, HaRP™ Attenuator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1046-1102-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1046-1102-ND
RF, RFID, Wireless Evaluation Boards 1046-1102-ND
PE43704 UltraCMOS®, HaRP™ Attenuator Evaluation Board

PE43704 UltraCMOS®, HaRP™ Attenuator Evaluation Board

Buy Now Datasheet
Attenuator - Evaluation Boards - EK43704-12 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Evaluation Boards
EK43704-12
Attenuator - Evaluation Boards EK43704-12
The PE43704 is a HaRP™ technology-enhanced, high linearity, 7-bit 50 Ohm RF Digital Step Attenuator (DSA). It offers maximum power handling of 28 dBm up to 8 GHz and covers a 31.75 dB attenuation range in 0.25 dB, 0.5 dB, or 1.0 dB steps. The PE43704 is a pin-compatible version of PE43703. It provides multiple CMOS control interfaces and an optional external negative voltage supply feature. It maintains high attenuation accuracy over frequency and temperature and exhibits very low insertion loss and low power consumption. No blocking capacitors are required if DC voltage is not present on the RF ports.

The PE43704 is a HaRP™ technology-enhanced, high linearity, 7-bit 50 Ohm RF Digital Step Attenuator (DSA). It offers maximum power handling of 28 dBm up to 8 GHz and covers a 31.75 dB attenuation range in 0.25 dB, 0.5 dB, or 1.0 dB steps. The PE43704 is a pin-compatible version of PE43703. It provides multiple CMOS control interfaces and an optional external negative voltage supply feature. It maintains high attenuation accuracy over frequency and temperature and exhibits very low insertion loss and low power consumption. No blocking capacitors are required if DC voltage is not present on the RF ports.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK43704-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK43704-12
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK43704-12
EVAL BOARD DSA 7BIT 50 OHM

EVAL BOARD DSA 7BIT 50 OHM

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1046-1102-ND EK43704-12 EK43704-12
Product Name RF, RFID, Wireless Evaluation Boards Attenuator - Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,PSA-545+,CA1389,0.1-6GHZ - TB-534+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details