pSemi Switch Evaluation Board EK42430-01

Description
UltraCMOS® SP3T Reflective RF Switch 100-3000 MHz
Request a Quote Datasheet
Description
UltraCMOS® SP3T Reflective RF Switch 100-3000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Evaluation Board - EK42430-01 - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
EK42430-01
Switch Evaluation Board EK42430-01
UltraCMOS® SP3T Reflective RF Switch 100-3000 MHz

UltraCMOS® SP3T Reflective RF Switch 100-3000 MHz

Supplier's Site Datasheet
RF, RFID, Wireless Evaluation Boards - 1046-1057-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1046-1057-ND
RF, RFID, Wireless Evaluation Boards 1046-1057-ND
PE42430 UltraCMOS®, HaRP™ Switch, SP3T Evaluation Board

PE42430 UltraCMOS®, HaRP™ Switch, SP3T Evaluation Board

Buy Now Datasheet
RF Evaluation and Development Kits, Boards - EK42430-01 - 1087288-EK42430-01 - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - EK42430-01
1087288-EK42430-01
RF Evaluation and Development Kits, Boards - EK42430-01 1087288-EK42430-01
Manufacturer: Peregrine Semiconductor Win Source Part Number: 1087288-EK42430-01 Type: Switch, SP3T For Use With/Related Products: PE42430 Frequency: 100MHz to 3GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 1087288-EK42430-01
Type: Switch, SP3T
For Use With/Related Products: PE42430
Frequency: 100MHz to 3GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - EK42430-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
EK42430-01
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards EK42430-01
BOARD EVAL SP3T SW FOR PE42430

BOARD EVAL SP3T SW FOR PE42430

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EK42430-01 1046-1057-ND 1087288-EK42430-01 EK42430-01
Product Name Switch Evaluation Board RF, RFID, Wireless Evaluation Boards RF Evaluation and Development Kits, Boards - EK42430-01 Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,LHY-1H+,MC2238,50 OHM - TB-901+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - MS561101BA01-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Development Tool Accessories - 2305160 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details