Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 1320967-DV007004
Category: Development Boards, Kits, Programmers>Programm
Packaging: Bulk
Type: Programmer (In-Circuit/In-Syste
For Use With/Related Products: PIC Micro® MCU
Standard Package: 1
Contents: Board(s), Cable(s), Power Supply
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.90.0000
Other Part Number: DV007004-NDR
Base Product Number: DV007004
RoHS Status: ROHS3 Compliant
PIC Micro® MCU MPLAB® PM3 Programmer (In-Circuit/In-Syste
PROGRAMMER UNIVERSAL PM3
MPLAB PM3 PROGRAMMER, PIC, DSPIC30F; Supported Families:dsPIC30F; Kit Contents:MPLAB PM3 Programming Unit, Cables, Power Supply, IDE; Features:Fast programming, Large LCD Display, ICSP support, 40-pin socket, Stand-alone Programming RoHS Compliant: NA
PROGRAMMER, UNIVERSAL, MPLAB PM3, PIC, DSPIC30F; Supported Families:PICmicro, dsPIC30F; Kit Contents:MPLAB PM3 Programming Unit, Cables, Power Supply, IDE; Product Range:- RoHS Compliant: NA
PROGRAMMER UNIVERSAL PM3
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DV007004 | 1320967-DV007004 | DV007004-ND | DV007004 | 38K1044 | DV007004 |
| Product Name | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Mplab Pm3 Programmer, Pic, Dspic30F; Supported Families Microchip | Programmers, Emulators, and Debuggers |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |